WIKA Instrument, LP Pressure gauge WIKA 233.53 - 9833140 9833140

Description
WIKA pressure gauge 233.53 - 9833140 operates in a pressure range from -0-5000 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure gauge 233.53 - 9833140 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 233.53 - 9833140 with 1/4" NPT stainless steel connection (rear mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.
Datasheet
Description
WIKA pressure gauge 233.53 - 9833140 operates in a pressure range from -0-5000 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure gauge 233.53 - 9833140 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 233.53 - 9833140 with 1/4" NPT stainless steel connection (rear mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge WIKA 233.53 - 9833140 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge WIKA 233.53 - 9833140
Pressure gauge WIKA 233.53 - 9833140
WIKA pressure gauge 233.53 - 9833140 operates in a pressure range from -0-5000 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure gauge 233.53 - 9833140 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 233.53 - 9833140 with 1/4" NPT stainless steel connection (rear mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.

WIKA pressure gauge 233.53 - 9833140 operates in a pressure range from -0-5000 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure gauge 233.53 - 9833140 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 233.53 - 9833140 with 1/4" NPT stainless steel connection (rear mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge WIKA 233.53 - 9833140
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.1250 inch (3.17 mm)
Media Gas
View Details