Winters Instruments Pressure gauge Winters PFQ2423 PFQ2423

Description
Winters PFQ2423 glycerin filled pressure gauge from Winters operates in a pressure range 0-7500 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2423 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2423 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet
Description
Winters PFQ2423 glycerin filled pressure gauge from Winters operates in a pressure range 0-7500 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2423 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2423 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PFQ2423 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PFQ2423
Pressure gauge Winters PFQ2423
Winters PFQ2423 glycerin filled pressure gauge from Winters operates in a pressure range 0-7500 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2423 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2423 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Winters PFQ2423 glycerin filled pressure gauge from Winters operates in a pressure range 0-7500 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2423 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2423 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PFQ2423
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure gauge - PAGN-26-145P-P10 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure Gauges - 2207974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 29.01 psi (0.0 to 20.41 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details