Winters PEM1397 - Economy pressure gauge from Winters operates in a pressure range 0-30 inches vacuum. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1397 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1397 with 1/8" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
| Automation24, Inc. | |
|---|---|
| Product Category | Vacuum Gauges and Instruments |
| Product Name | Pressure gauge Winters PEM1397 |
| Operating Temperature | -40 to 149 F (-40 to 65 C) |