Winters Instruments Pressure gauge Winters PEM152LF PEM152LF

Description
Winters PEM152LF - Lead free economy pressure gauge from Winters operates in a pressure range 30”/0/15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM152LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM152LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM152LF - Lead free economy pressure gauge from Winters operates in a pressure range 30”/0/15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM152LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM152LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM152LF -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM152LF
Pressure gauge Winters PEM152LF
Winters PEM152LF - Lead free economy pressure gauge from Winters operates in a pressure range 30”/0/15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM152LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM152LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM152LF - Lead free economy pressure gauge from Winters operates in a pressure range 30”/0/15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM152LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM152LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM152LF
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Base Vacuum Gauge Controller, RS232 and RS485, Series 937B, US Region Model: 937B-US-NANANA-NA - 937B-US-NANANA-NA - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; 320 x 240 color QVGA TFT LCD with back lighting
View Details
Precision pressure gauge - PAGN-40-10-R18-1.6 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Tester, Manhole, Bladder Style, 36
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details