Winters Instruments Pressure gauge Winters DPG217 DPG217

Description
Winters DPG217 - digital pressure gauge from Winters operates in a pressure range 0-300 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure gauge DPG217 has a nominal size of 2.5”. The gauge features a rugged housing and rubber shroud to protect it from rough handling. The pressure gauge DPG217 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media such as in pneumatic and hydraulic oil. Ideal for commercial and industrial applications in both test measurement and general purpose installations
Datasheet
Description
Winters DPG217 - digital pressure gauge from Winters operates in a pressure range 0-300 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure gauge DPG217 has a nominal size of 2.5”. The gauge features a rugged housing and rubber shroud to protect it from rough handling. The pressure gauge DPG217 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media such as in pneumatic and hydraulic oil. Ideal for commercial and industrial applications in both test measurement and general purpose installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters DPG217 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters DPG217
Pressure gauge Winters DPG217
Winters DPG217 - digital pressure gauge from Winters operates in a pressure range 0-300 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure gauge DPG217 has a nominal size of 2.5”. The gauge features a rugged housing and rubber shroud to protect it from rough handling. The pressure gauge DPG217 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media such as in pneumatic and hydraulic oil. Ideal for commercial and industrial applications in both test measurement and general purpose installations

Winters DPG217 - digital pressure gauge from Winters operates in a pressure range 0-300 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure gauge DPG217 has a nominal size of 2.5”. The gauge features a rugged housing and rubber shroud to protect it from rough handling. The pressure gauge DPG217 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media such as in pneumatic and hydraulic oil. Ideal for commercial and industrial applications in both test measurement and general purpose installations

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters DPG217
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Pressure gauge - MA-40-25-1/8-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Gauge, Pressure, 100 Psi, 700 Kpa, Dual Scale - 312-800-B - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 100 psi (70.38 m H2O)
View Details