WIKA Instrument, LP Pressure gauge WIKA 111.12 - 4253478 4253478

Description
WIKA pressure gauge 111.12 - 4253478 direct operates in a pressure range from 0-60 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 - 4253478 has a dial size of 2.5 in. It stands out by its reliability and economic efficiency. The pressure gauge 111.12 - 4253478 with 1/4" NPT connection on the back is suitable for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
Datasheet
Description
WIKA pressure gauge 111.12 - 4253478 direct operates in a pressure range from 0-60 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 - 4253478 has a dial size of 2.5 in. It stands out by its reliability and economic efficiency. The pressure gauge 111.12 - 4253478 with 1/4" NPT connection on the back is suitable for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge WIKA 111.12 - 4253478 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge WIKA 111.12 - 4253478
Pressure gauge WIKA 111.12 - 4253478
WIKA pressure gauge 111.12 - 4253478 direct operates in a pressure range from 0-60 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 - 4253478 has a dial size of 2.5 in. It stands out by its reliability and economic efficiency. The pressure gauge 111.12 - 4253478 with 1/4" NPT connection on the back is suitable for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.

WIKA pressure gauge 111.12 - 4253478 direct operates in a pressure range from 0-60 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 - 4253478 has a dial size of 2.5 in. It stands out by its reliability and economic efficiency. The pressure gauge 111.12 - 4253478 with 1/4" NPT connection on the back is suitable for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge WIKA 111.12 - 4253478
Dial Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
PD Series Pressure Gauge Test Kit - HC-TKC1-PD - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Scale Units pounds per square inch; bar
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details