Winters Instruments Pressure gauge Winters PFQ2416 PFQ2416

Description
Winters PFQ2416 glycerin filled pressure gauge from Winters operates in a pressure range 0-600 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2416 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2416 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet
Description
Winters PFQ2416 glycerin filled pressure gauge from Winters operates in a pressure range 0-600 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2416 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2416 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PFQ2416 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PFQ2416
Pressure gauge Winters PFQ2416
Winters PFQ2416 glycerin filled pressure gauge from Winters operates in a pressure range 0-600 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2416 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2416 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Winters PFQ2416 glycerin filled pressure gauge from Winters operates in a pressure range 0-600 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2416 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2416 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PFQ2416
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2207954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details