Winters Instruments Pressure gauge Winters PFQ2414 PFQ2414

Description
Winters PFQ2414 glycerin filled pressure gauge from Winters operates in a pressure range 0-300 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2414 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2414 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet
Description
Winters PFQ2414 glycerin filled pressure gauge from Winters operates in a pressure range 0-300 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2414 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2414 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PFQ2414 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PFQ2414
Pressure gauge Winters PFQ2414
Winters PFQ2414 glycerin filled pressure gauge from Winters operates in a pressure range 0-300 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2414 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2414 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Winters PFQ2414 glycerin filled pressure gauge from Winters operates in a pressure range 0-300 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2414 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2414 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PFQ2414
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Vacuum Pressure Transducer, MicroPirani, NW16 ISO-KF, RS232, DB15 - 925-11020 - Newport MKS
Specs
Type Gauge
Display No
Sensor Technology MicroPirani (MEMS Thermal Conductivity)
View Details
Vacuum gauge - VAM-63-V1/9-R1/4-EN - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 131 psi (-10.21 to 91.87 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Gauge, 0 To 200 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 200 psi (0.0 to 141 m H2O)
View Details