Winters Instruments Pressure gauge Winters PEM217LF PEM217LF

Description
Winters PEM217LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM217LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM217LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM217LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM217LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM217LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM217LF -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM217LF
Pressure gauge Winters PEM217LF
Winters PEM217LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM217LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM217LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM217LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM217LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM217LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM217LF
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 188992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
Dial Size 3.94 inch (100 mm)
View Details
Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.1250 inch (3.17 mm)
Media Gas
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details