Winters Instruments Pressure gauge Winters PLP302 Winters PLP302

Description
Winters PLP302 - Low pressure gauge from Winters operates in a pressure range 0-55". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP302 has a nominal size of 2.5”. The pressure gauge PLP302 with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP302 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PLP302 - Low pressure gauge from Winters operates in a pressure range 0-55". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP302 has a nominal size of 2.5”. The pressure gauge PLP302 with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP302 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PLP302 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PLP302
Pressure gauge Winters PLP302
Winters PLP302 - Low pressure gauge from Winters operates in a pressure range 0-55". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP302 has a nominal size of 2.5”. The pressure gauge PLP302 with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP302 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PLP302 - Low pressure gauge from Winters operates in a pressure range 0-55". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP302 has a nominal size of 2.5”. The pressure gauge PLP302 with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP302 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PLP302
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Vacuum gauge - VAM-40-V1/0-R1/8-E-RG - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Alarm, Audible, Low Pressure, 0-15 Psig, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
View Details