WIKA Instrument, LP Pressure gauge WIKA 111.12 - 4253494 4253494

Description
WIKA pressure gauge 111.12 - 4253494 direct operates in a pressure range from 0-160 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 - 4253494 has a dial size of 2.5 in. It stands out by its reliability and economic efficiency. The pressure gauge 111.12 - 4253494 with 1/4" NPT connection on the back is suitable for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
Datasheet
Description
WIKA pressure gauge 111.12 - 4253494 direct operates in a pressure range from 0-160 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 - 4253494 has a dial size of 2.5 in. It stands out by its reliability and economic efficiency. The pressure gauge 111.12 - 4253494 with 1/4" NPT connection on the back is suitable for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge WIKA 111.12 - 4253494 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge WIKA 111.12 - 4253494
Pressure gauge WIKA 111.12 - 4253494
WIKA pressure gauge 111.12 - 4253494 direct operates in a pressure range from 0-160 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 - 4253494 has a dial size of 2.5 in. It stands out by its reliability and economic efficiency. The pressure gauge 111.12 - 4253494 with 1/4" NPT connection on the back is suitable for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.

WIKA pressure gauge 111.12 - 4253494 direct operates in a pressure range from 0-160 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 - 4253494 has a dial size of 2.5 in. It stands out by its reliability and economic efficiency. The pressure gauge 111.12 - 4253494 with 1/4" NPT connection on the back is suitable for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge WIKA 111.12 - 4253494
Dial Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2530524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Connection Size 0.5000 inch (12.7 mm)
View Details
Gauge 0 To 160 Psig, Glycerin-Filled1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure gauge kit - DPA-63-10-MA-SET - Festo Corporation
Specs
Type Gauge
Working Pressure Range 145 psi (102 m H2O)
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Liquid Filled Pressure and Vacuum Gauge - MPa/Kgcm2 -  - HydraCheck Inc.
Specs
Type Gauge; Liquid Filled
Display Analog
Working Pressure Range 8702 psi (6124 m H2O)
View Details