Winters Instruments Pressure gauge Winters PEM1420 Winters PEM1420

Description
Winters PEM1420 - Economy pressure gauge from Winters operates in a pressure range 0-100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1420 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1420 with 1/8" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM1420 - Economy pressure gauge from Winters operates in a pressure range 0-100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1420 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1420 with 1/8" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM1420 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM1420
Pressure gauge Winters PEM1420
Winters PEM1420 - Economy pressure gauge from Winters operates in a pressure range 0-100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1420 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1420 with 1/8" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM1420 - Economy pressure gauge from Winters operates in a pressure range 0-100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1420 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1420 with 1/8" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM1420
Connection Size 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Tester, Manhole, Bladder Style, 26
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details