Winters Instruments Pressure gauge Winters PEM136 Winters PEM136

Description
Winters PEM136 - Economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM136 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM136 with 1/4" NPT male connection (bottom mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM136 - Economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM136 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM136 with 1/4" NPT male connection (bottom mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM136 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM136
Pressure gauge Winters PEM136
Winters PEM136 - Economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM136 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM136 with 1/4" NPT male connection (bottom mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM136 - Economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM136 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM136 with 1/4" NPT male connection (bottom mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM136
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Convection-enhanced Pirani Vacuum Gauge, Atmosphere to 1 x 10 -4 Torr, 0.125 in. NPT - 275071 - Newport MKS
Specs
Type Gauge
Sensor Technology Convection-enhanced Pirani
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Pressure Gauges - 1926109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Dial Size 1.54 inch (39 mm)
View Details