Winters Instruments Pressure gauge Winters PFQ2446 PFQ2446

Description
Winters PFQ2446 glycerin filled pressure gauge from Winters operates in a pressure range 0-3000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2446 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2446 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet
Description
Winters PFQ2446 glycerin filled pressure gauge from Winters operates in a pressure range 0-3000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2446 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2446 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PFQ2446 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PFQ2446
Pressure gauge Winters PFQ2446
Winters PFQ2446 glycerin filled pressure gauge from Winters operates in a pressure range 0-3000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2446 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2446 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Winters PFQ2446 glycerin filled pressure gauge from Winters operates in a pressure range 0-3000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2446 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2446 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PFQ2446
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2530335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details