Winters Instruments Pressure gauge Winters DPG204 DPG204

Description
Winters DPG204 - digital pressure gauge from Winters operates in a pressure range 15"/0/30 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure gauge DPG204 has a nominal size of 2.5”. The gauge features a rugged housing and rubber shroud to protect it from rough handling. The pressure gauge DPG204 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media such as in pneumatic and hydraulic oil. Ideal for commercial and industrial applications in both test measurement and general purpose installations
Datasheet
Description
Winters DPG204 - digital pressure gauge from Winters operates in a pressure range 15"/0/30 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure gauge DPG204 has a nominal size of 2.5”. The gauge features a rugged housing and rubber shroud to protect it from rough handling. The pressure gauge DPG204 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media such as in pneumatic and hydraulic oil. Ideal for commercial and industrial applications in both test measurement and general purpose installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters DPG204 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters DPG204
Pressure gauge Winters DPG204
Winters DPG204 - digital pressure gauge from Winters operates in a pressure range 15"/0/30 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure gauge DPG204 has a nominal size of 2.5”. The gauge features a rugged housing and rubber shroud to protect it from rough handling. The pressure gauge DPG204 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media such as in pneumatic and hydraulic oil. Ideal for commercial and industrial applications in both test measurement and general purpose installations

Winters DPG204 - digital pressure gauge from Winters operates in a pressure range 15"/0/30 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure gauge DPG204 has a nominal size of 2.5”. The gauge features a rugged housing and rubber shroud to protect it from rough handling. The pressure gauge DPG204 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media such as in pneumatic and hydraulic oil. Ideal for commercial and industrial applications in both test measurement and general purpose installations

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters DPG204
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Piezo Vacuum Transducer, 0.1-1000 Torr, NW16 ISO-KF, RS232, 0-10 VDC, DB15, 3 Relays - 902B-11030 - Newport MKS
Specs
Type Gauge
Display No
Sensor Technology Piezoelectric; Piezo
View Details
Precision pressure gauge - PAGN-40-1M-R18-1.6 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Tester, Manhole, Bladder Style, 29
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details