Winters PEM202 - Economy pressure gauge from Winters operates in a pressure range 0-100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM202 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM202 with 1/4" NPT male connection (bottom mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
| Automation24, Inc. | |
|---|---|
| Product Category | Pressure Gauges |
| Product Name | Pressure gauge Winters PEM202 |
| Connection Size | 0.2500 inch (6.35 mm) |