Winters Instruments Pressure gauge Winters PEM154LF PEM154LF

Description
Winters PEM154LF - Lead free economy pressure gauge from Winters operates in a pressure range 30”/0/60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM154LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM154LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose
Datasheet
Description
Winters PEM154LF - Lead free economy pressure gauge from Winters operates in a pressure range 30”/0/60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM154LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM154LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM154LF -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM154LF
Pressure gauge Winters PEM154LF
Winters PEM154LF - Lead free economy pressure gauge from Winters operates in a pressure range 30”/0/60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM154LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM154LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose

Winters PEM154LF - Lead free economy pressure gauge from Winters operates in a pressure range 30”/0/60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM154LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM154LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM154LF
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details