Winters Instruments Pressure gauge Winters PFQ2413 PFQ2413

Description
Winters PFQ2413 glycerin filled pressure gauge from Winters operates in a pressure range 0-200 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2413 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2413 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet
Description
Winters PFQ2413 glycerin filled pressure gauge from Winters operates in a pressure range 0-200 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2413 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2413 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PFQ2413 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PFQ2413
Pressure gauge Winters PFQ2413
Winters PFQ2413 glycerin filled pressure gauge from Winters operates in a pressure range 0-200 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2413 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2413 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Winters PFQ2413 glycerin filled pressure gauge from Winters operates in a pressure range 0-200 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2413 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2413 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PFQ2413
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details