Winters Instruments Pressure gauge Winters PLP307OP Winters PLP307OP

Description
Winters PLP307OP - Low pressure gauge from Winters operates in a pressure range 0-8 PSI. The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP307OP has a nominal size of 2.5”. The pressure gauge PLP307OP with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP307OP can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PLP307OP - Low pressure gauge from Winters operates in a pressure range 0-8 PSI. The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP307OP has a nominal size of 2.5”. The pressure gauge PLP307OP with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP307OP can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PLP307OP -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PLP307OP
Pressure gauge Winters PLP307OP
Winters PLP307OP - Low pressure gauge from Winters operates in a pressure range 0-8 PSI. The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP307OP has a nominal size of 2.5”. The pressure gauge PLP307OP with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP307OP can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PLP307OP - Low pressure gauge from Winters operates in a pressure range 0-8 PSI. The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP307OP has a nominal size of 2.5”. The pressure gauge PLP307OP with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP307OP can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PLP307OP
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Base Vacuum Gauge Controller, RS232 and RS485, Series 946, US Region - 946-US-NANANA-NA - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; 320x240 color QVGA TFT LCD with back lighting
View Details
Pressure gauge - MA-50-2,5-R1/4-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Gauge, 0 To 300 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 300 psi (0.0 to 211 m H2O)
View Details