Winters Instruments Pressure gauge Winters PFQ2442 PFQ2442

Description
Winters PFQ2442 glycerin filled pressure gauge from Winters operates in a pressure range 0-600 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2442 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2442 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet
Description
Winters PFQ2442 glycerin filled pressure gauge from Winters operates in a pressure range 0-600 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2442 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2442 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PFQ2442 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PFQ2442
Pressure gauge Winters PFQ2442
Winters PFQ2442 glycerin filled pressure gauge from Winters operates in a pressure range 0-600 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2442 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2442 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Winters PFQ2442 glycerin filled pressure gauge from Winters operates in a pressure range 0-600 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2442 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2442 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PFQ2442
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Convection-enhanced Pirani Vacuum Gauge, Atmosphere to 1 x 10 -4 Torr, 0.125 in. NPT - 275071 - Newport MKS
Specs
Type Gauge
Sensor Technology Convection-enhanced Pirani
View Details
Tester, Manhole, Bladder Style, 26
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Flanged pressure gauge - FMA-63-2,5-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details