Winters Instruments Pressure gauge Winters PFQ2402 PFQ2402

Description
Winters PFQ2402 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/30 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2402 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2402 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet
Description
Winters PFQ2402 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/30 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2402 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2402 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PFQ2402 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PFQ2402
Pressure gauge Winters PFQ2402
Winters PFQ2402 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/30 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2402 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2402 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Winters PFQ2402 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/30 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2402 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2402 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PFQ2402
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Vacuum Pressure Transducer, MicroPirani, Display, 0.125 in. NPT-M, RS232, DB15, 3 Relays - 925-31034 - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Touch-screen Display
Sensor Technology MicroPirani (MEMS Thermal Conductivity)
View Details
Flanged pressure gauge - FMA-63-0,25-C - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 3.63 psi (0.0 to 2.55 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Alarm, Audible, Low Pressure,20-300 Psig,1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 20 to 300 psi (14.08 to 211 m H2O)
View Details