Winters Instruments Pressure gauge Winters PEM1301 Winters PEM1301

Description
Winters PEM1300 - Economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1300 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1300 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM1300 - Economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1300 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1300 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM1301 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM1301
Pressure gauge Winters PEM1301
Winters PEM1300 - Economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1300 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1300 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM1300 - Economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1300 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1300 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM1301
Connection Size 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Gauges - 1754649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Dial Size 1.54 inch (39 mm)
View Details
Ultra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details