Winters Instruments Pressure gauge Winters PEM1300 Winters PEM1300

Description
Winters PEM1300 - Economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1300 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1300 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM1300 - Economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1300 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1300 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM1300 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM1300
Pressure gauge Winters PEM1300
Winters PEM1300 - Economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1300 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1300 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM1300 - Economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1300 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1300 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM1300
Connection Size 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 1754565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Dial Size 1.57 inch (40 mm)
View Details
Alarm, Audible, Low Pressure, 0-15 Psig, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
View Details
Pressure gauge - MA-50-2,5-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Liquid Filled Pressure and Vacuum Gauge - MPa/Kgcm2 -  - HydraCheck Inc.
Specs
Type Gauge; Liquid Filled
Display Analog
Working Pressure Range 8702 psi (6124 m H2O)
View Details