WIKA Instrument, LP Pressure gauge WIKA 213.53 - 9699036 9699036

Description
WIKA pressure gauge 213.53 - 9699036 operates in a pressure range from -14.5-15 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699036 has a nominal size of 4 in.. It is characterised by its vibration and shock resistance. The pressure gauge 213.53 - 9699036 with 1/4" NPT connection (lower mount) is perfectly suited for gaseous or liquid media that are not highly viscous or crystallising, such as in hydraulic applications, on compressors or in shipbuilding.
Datasheet
Description
WIKA pressure gauge 213.53 - 9699036 operates in a pressure range from -14.5-15 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699036 has a nominal size of 4 in.. It is characterised by its vibration and shock resistance. The pressure gauge 213.53 - 9699036 with 1/4" NPT connection (lower mount) is perfectly suited for gaseous or liquid media that are not highly viscous or crystallising, such as in hydraulic applications, on compressors or in shipbuilding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge WIKA 213.53 - 9699036 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge WIKA 213.53 - 9699036
Pressure gauge WIKA 213.53 - 9699036
WIKA pressure gauge 213.53 - 9699036 operates in a pressure range from -14.5-15 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699036 has a nominal size of 4 in.. It is characterised by its vibration and shock resistance. The pressure gauge 213.53 - 9699036 with 1/4" NPT connection (lower mount) is perfectly suited for gaseous or liquid media that are not highly viscous or crystallising, such as in hydraulic applications, on compressors or in shipbuilding.

WIKA pressure gauge 213.53 - 9699036 operates in a pressure range from -14.5-15 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9699036 has a nominal size of 4 in.. It is characterised by its vibration and shock resistance. The pressure gauge 213.53 - 9699036 with 1/4" NPT connection (lower mount) is perfectly suited for gaseous or liquid media that are not highly viscous or crystallising, such as in hydraulic applications, on compressors or in shipbuilding.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge WIKA 213.53 - 9699036
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details