Winters Instruments Pressure gauge Winters PEM1399 Winters PEM1399

Description
Winters PEM1399 - Economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1399 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1399 with 1/8" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM1399 - Economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1399 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1399 with 1/8" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM1399 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM1399
Pressure gauge Winters PEM1399
Winters PEM1399 - Economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1399 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1399 with 1/8" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM1399 - Economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1399 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1399 with 1/8" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM1399
Connection Size 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Vacuum Gauge, Micro-Ion ATM, Display, NW25 ISO-KF, Analog Model: 390411-0-YE-T - 390411-0-YE-T - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Graphics LCD
View Details
Pressure gauge - OH-22-RT - Festo Corporation
Specs
Type Gauge
Working Pressure Range 20.31 to 116 psi (14.29 to 81.66 m H2O)
Operating Temperature 14 to 113 F (-10 to 45 C)
View Details
Alarm, Audible, Low Pressure, 10-90 Psig, 1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details