WIKA Instrument, LP Pressure gauge WIKA 232.53 - 9768300 9768300

Description
WIKA pressure gauge 232.53 - 9768300 operates in a pressure range from 0-200 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768300 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 232.53 - 9768300 with 1/4" NPT stainless steel connection (rear mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.
Datasheet
Description
WIKA pressure gauge 232.53 - 9768300 operates in a pressure range from 0-200 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768300 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 232.53 - 9768300 with 1/4" NPT stainless steel connection (rear mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge WIKA 232.53 - 9768300 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge WIKA 232.53 - 9768300
Pressure gauge WIKA 232.53 - 9768300
WIKA pressure gauge 232.53 - 9768300 operates in a pressure range from 0-200 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768300 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 232.53 - 9768300 with 1/4" NPT stainless steel connection (rear mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.

WIKA pressure gauge 232.53 - 9768300 operates in a pressure range from 0-200 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768300 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 232.53 - 9768300 with 1/4" NPT stainless steel connection (rear mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge WIKA 232.53 - 9768300
Dial Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Gauge, 0-60 Psi, Glycerin-Filled, 2
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details