Winters Instruments Pressure gauge Winters PEM1322 Winters PEM1322

Description
Winters PEM1322 - Economy pressure gauge from Winters operates in a pressure range 0-200 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1322 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1322 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM1322 - Economy pressure gauge from Winters operates in a pressure range 0-200 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1322 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1322 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM1322 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM1322
Pressure gauge Winters PEM1322
Winters PEM1322 - Economy pressure gauge from Winters operates in a pressure range 0-200 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1322 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1322 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM1322 - Economy pressure gauge from Winters operates in a pressure range 0-200 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1322 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1322 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM1322
Connection Size 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
PD Series Pressure Gauge Test Kit - HC-TKC1-PD - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Scale Units pounds per square inch; bar
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details