Winters Instruments Pressure gauge Winters PEM1410LF PEM1410LF

Description
Winters PEM1410LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-200 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1410LF has a nominal size of 2 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM1410LF with 1/4" NPT male connection (back mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM1410LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-200 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1410LF has a nominal size of 2 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM1410LF with 1/4" NPT male connection (back mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM1410LF -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM1410LF
Pressure gauge Winters PEM1410LF
Winters PEM1410LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-200 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1410LF has a nominal size of 2 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM1410LF with 1/4" NPT male connection (back mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM1410LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-200 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1410LF has a nominal size of 2 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM1410LF with 1/4" NPT male connection (back mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM1410LF
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure gauge - MA-40-232-R1/8-PSI-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
QUADRIGAGE, GLYCERINE-FILLED -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
View Details
Convection-enhanced Pirani Vacuum Gauge, Atmosphere to 1 x 10 -4 Torr, NW16-KF - 275203 - Newport MKS
Specs
Type Gauge
Sensor Technology Convection-enhanced Pirani
View Details