Winters Instruments Pressure gauge Winters PFQ2430 PFQ2430

Description
Winters PFQ2430 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/100 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2430 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2430 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet
Description
Winters PFQ2430 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/100 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2430 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2430 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PFQ2430 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PFQ2430
Pressure gauge Winters PFQ2430
Winters PFQ2430 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/100 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2430 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2430 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Winters PFQ2430 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/100 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2430 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2430 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PFQ2430
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge - MA-50-16-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Tester, Manhole, Bladder Style, 30
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details