Winters Instruments Pressure gauge Winters DPG221 DPG221

Description
Winters DPG221 - digital pressure gauge from Winters operates in a pressure range 0-2000 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure gauge DPG221 has a nominal size of 2.5”. The gauge features a rugged housing and rubber shroud to protect it from rough handling. The pressure gauge DPG221 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media such as in pneumatic and hydraulic oil. Ideal for commercial and industrial applications in both test measurement and general purpose installations
Datasheet
Description
Winters DPG221 - digital pressure gauge from Winters operates in a pressure range 0-2000 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure gauge DPG221 has a nominal size of 2.5”. The gauge features a rugged housing and rubber shroud to protect it from rough handling. The pressure gauge DPG221 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media such as in pneumatic and hydraulic oil. Ideal for commercial and industrial applications in both test measurement and general purpose installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters DPG221 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters DPG221
Pressure gauge Winters DPG221
Winters DPG221 - digital pressure gauge from Winters operates in a pressure range 0-2000 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure gauge DPG221 has a nominal size of 2.5”. The gauge features a rugged housing and rubber shroud to protect it from rough handling. The pressure gauge DPG221 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media such as in pneumatic and hydraulic oil. Ideal for commercial and industrial applications in both test measurement and general purpose installations

Winters DPG221 - digital pressure gauge from Winters operates in a pressure range 0-2000 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure gauge DPG221 has a nominal size of 2.5”. The gauge features a rugged housing and rubber shroud to protect it from rough handling. The pressure gauge DPG221 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media such as in pneumatic and hydraulic oil. Ideal for commercial and industrial applications in both test measurement and general purpose installations

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters DPG221
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Type Gauge; Vacuum; Liquid Filled
Display Analog
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Pressure Gauges - 2582403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O)
Dial Size 3.94 inch (100 mm)
View Details