Winters Instruments Pressure gauge Winters PEM1323 Winters PEM1323

Description
Winters PEM1323 - Economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1323 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1323 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM1323 - Economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1323 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1323 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM1323 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM1323
Pressure gauge Winters PEM1323
Winters PEM1323 - Economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1323 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1323 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM1323 - Economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1323 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1323 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM1323
Connection Size 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details