WIKA Instrument, LP WIKA 213.53 - 9767177 9767177

Description
WIKA pressure gauge 213.53 - 9767177 operates in a pressure range from 0-10000 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9767177 has a nominal size of 2.5 in.. It is characterised by its vibration and shock resistance. The pressure gauge 213.53 - 9767177 with 1/4" NPT connection (lower mount) is perfectly suited for gaseous or liquid media that are not highly viscous or crystallising, such as in hydraulic applications, on compressors or in shipbuilding.
Datasheet
Description
WIKA pressure gauge 213.53 - 9767177 operates in a pressure range from 0-10000 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9767177 has a nominal size of 2.5 in.. It is characterised by its vibration and shock resistance. The pressure gauge 213.53 - 9767177 with 1/4" NPT connection (lower mount) is perfectly suited for gaseous or liquid media that are not highly viscous or crystallising, such as in hydraulic applications, on compressors or in shipbuilding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WIKA 213.53 - 9767177 -  - Automation24, Inc.
King of Prussia, PA, United States
WIKA 213.53 - 9767177
WIKA 213.53 - 9767177
WIKA pressure gauge 213.53 - 9767177 operates in a pressure range from 0-10000 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9767177 has a nominal size of 2.5 in.. It is characterised by its vibration and shock resistance. The pressure gauge 213.53 - 9767177 with 1/4" NPT connection (lower mount) is perfectly suited for gaseous or liquid media that are not highly viscous or crystallising, such as in hydraulic applications, on compressors or in shipbuilding.

WIKA pressure gauge 213.53 - 9767177 operates in a pressure range from 0-10000 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9767177 has a nominal size of 2.5 in.. It is characterised by its vibration and shock resistance. The pressure gauge 213.53 - 9767177 with 1/4" NPT connection (lower mount) is perfectly suited for gaseous or liquid media that are not highly viscous or crystallising, such as in hydraulic applications, on compressors or in shipbuilding.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name WIKA 213.53 - 9767177
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Tester, Manhole, Bladder Style, 34
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure Gauges - 2691964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.2000 to 3626 psi (0.1408 to 2552 m H2O)
Connection Size 0.5000 inch (12.7 mm)
View Details
Pressure gauge - MA-23-16-R1/8 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details