The type 111.10 - 4253027 direct pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The unfilled Bourdon tube vacuum gauge has a plastic housing. The WIKA pressure gauge 111.10 - 4253027 has a nominal size of 2.5 in. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 4253027 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
| Automation24, Inc. | |
|---|---|
| Product Category | Vacuum Gauges and Instruments |
| Product Name | Pressure gauge WIKA 111.10 - 4253027 |
| Operating Temperature | -40 to 140 F (-40 to 60 C) |