Winters Instruments Pressure gauge Winters PEM199 Winters PEM199

Description
Winters PEM199 - Economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM199 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM199 with 1/4" NPT male connection (bottom mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM199 - Economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM199 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM199 with 1/4" NPT male connection (bottom mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM199 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM199
Pressure gauge Winters PEM199
Winters PEM199 - Economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM199 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM199 with 1/4" NPT male connection (bottom mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM199 - Economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM199 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM199 with 1/4" NPT male connection (bottom mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM199
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.1250 inch (3.17 mm)
Media Gas
View Details