The type 213.53 - 9699028 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi), and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The WIKA pressure gauge 213.53 - 9699028 has a nominal size of 4 in.. It is characterised by its vibration and shock resistance. The pressure gauge 213.53 - 9699028 with 1/4" NPT connection (lower mount) is perfectly suited for gaseous or liquid media that are not highly viscous or crystallising, such as in hydraulic applications, on compressors or in ship building.
| Automation24, Inc. | |
|---|---|
| Product Category | Vacuum Gauges and Instruments |
| Product Name | Pressure gauge WIKA 213.53 - 9699028 |
| Operating Temperature | -4 to 140 F (-20 to 60 C) |