WIKA Instrument, LP Pressure gauge WIKA 111.12 - 4253397 4253397

Description
WIKA pressure gauge 111.12 - 4255397 direct operates in a pressure range from -14.5-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 - 4255397 has a dial size of 2.5 in. It stands out by its reliability and economic efficiency. The pressure gauge 111.12 - 4255397 with 1/4" NPT connection on the back is suitable for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
Datasheet
Description
WIKA pressure gauge 111.12 - 4255397 direct operates in a pressure range from -14.5-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 - 4255397 has a dial size of 2.5 in. It stands out by its reliability and economic efficiency. The pressure gauge 111.12 - 4255397 with 1/4" NPT connection on the back is suitable for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge WIKA 111.12 - 4253397 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge WIKA 111.12 - 4253397
Pressure gauge WIKA 111.12 - 4253397
WIKA pressure gauge 111.12 - 4255397 direct operates in a pressure range from -14.5-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 - 4255397 has a dial size of 2.5 in. It stands out by its reliability and economic efficiency. The pressure gauge 111.12 - 4255397 with 1/4" NPT connection on the back is suitable for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.

WIKA pressure gauge 111.12 - 4255397 direct operates in a pressure range from -14.5-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.12 - 4255397 has a dial size of 2.5 in. It stands out by its reliability and economic efficiency. The pressure gauge 111.12 - 4255397 with 1/4" NPT connection on the back is suitable for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge WIKA 111.12 - 4253397
Dial Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.1250 inch (3.17 mm)
Media Gas
View Details
QUADRIGAGE, GLYCERINE-FILLED -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
View Details
Precision pressure gauge - MAP-40-16-1/8-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details