Winters Instruments Pressure gauge Winters PEM215LF PEM215LF

Description
Winters PEM215LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM215LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM215LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM215LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM215LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM215LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM215LF -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM215LF
Pressure gauge Winters PEM215LF
Winters PEM215LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM215LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM215LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM215LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM215LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM215LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM215LF
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Piezo Vacuum Transducer, 0.1-1000 Torr, NW16 ISO-KF, RS232, 0-10 VDC, DB15, 3 Relays - 902B-11030 - Newport MKS
Specs
Type Gauge
Display No
Sensor Technology Piezoelectric; Piezo
View Details
QUADRIGAGE, STANDARD -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 5000 psi (0.0 to 3519 m H2O)
View Details