Winters Instruments Pressure gauge Winters DPG207 DPG207

Description
Winters DPG207 - digital pressure gauge from Winters operates in a pressure range 15"/0/150 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure gauge DPG207 has a nominal size of 2.5”. The gauge features a rugged housing and rubber shroud to protect it from rough handling. The pressure gauge DPG207 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media such as in pneumatic and hydraulic oil. Ideal for commercial and industrial applications in both test measurement and general purpose installations
Datasheet
Description
Winters DPG207 - digital pressure gauge from Winters operates in a pressure range 15"/0/150 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure gauge DPG207 has a nominal size of 2.5”. The gauge features a rugged housing and rubber shroud to protect it from rough handling. The pressure gauge DPG207 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media such as in pneumatic and hydraulic oil. Ideal for commercial and industrial applications in both test measurement and general purpose installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters DPG207 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters DPG207
Pressure gauge Winters DPG207
Winters DPG207 - digital pressure gauge from Winters operates in a pressure range 15"/0/150 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure gauge DPG207 has a nominal size of 2.5”. The gauge features a rugged housing and rubber shroud to protect it from rough handling. The pressure gauge DPG207 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media such as in pneumatic and hydraulic oil. Ideal for commercial and industrial applications in both test measurement and general purpose installations

Winters DPG207 - digital pressure gauge from Winters operates in a pressure range 15"/0/150 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure gauge DPG207 has a nominal size of 2.5”. The gauge features a rugged housing and rubber shroud to protect it from rough handling. The pressure gauge DPG207 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media such as in pneumatic and hydraulic oil. Ideal for commercial and industrial applications in both test measurement and general purpose installations

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters DPG207
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure gauge - MA-27-16-R1/8 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Ultra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details