Winters Instruments Pressure gauge Winters PEM1421 Winters PEM1421

Description
Winters PEM1421 - Economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1421 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1421 with 1/8" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM1421 - Economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1421 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1421 with 1/8" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM1421 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM1421
Pressure gauge Winters PEM1421
Winters PEM1421 - Economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1421 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1421 with 1/8" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM1421 - Economy pressure gauge from Winters operates in a pressure range 0-160 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1421 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1421 with 1/8" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM1421
Connection Size 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge - MA-50-16-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Gauge, 0-600 Psi, Glycerin-Filled, 2.5
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
View Details