WIKA Instrument, LP Pressure gauge WIKA 111.10 - 4256000 4256000

Description
WIKA 111.10 - 4256000 direct pressure gauge from WIKA operates in a pressure range 0-100 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4256000 has a nominal size of 4 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 4256000 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
Datasheet
Description
WIKA 111.10 - 4256000 direct pressure gauge from WIKA operates in a pressure range 0-100 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4256000 has a nominal size of 4 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 4256000 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge WIKA 111.10 - 4256000 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge WIKA 111.10 - 4256000
Pressure gauge WIKA 111.10 - 4256000
WIKA 111.10 - 4256000 direct pressure gauge from WIKA operates in a pressure range 0-100 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4256000 has a nominal size of 4 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 4256000 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.

WIKA 111.10 - 4256000 direct pressure gauge from WIKA operates in a pressure range 0-100 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4256000 has a nominal size of 4 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 4256000 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge WIKA 111.10 - 4256000
Dial Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Pressure gauge - OH-8-RT - Festo Corporation
Festo Corporation
Specs
Type Gauge
Working Pressure Range -14.5 to 116 psi (-10.21 to 81.66 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pressure Gauges - 179980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 2321 psi (0.0 to 1633 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details