Winters Instruments Pressure gauge Winters PFQ2429 PFQ2429

Description
Winters PFQ2429 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/60 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2429 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2429 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet
Description
Winters PFQ2429 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/60 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2429 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2429 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PFQ2429 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PFQ2429
Pressure gauge Winters PFQ2429
Winters PFQ2429 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/60 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2429 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2429 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Winters PFQ2429 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/60 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2429 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2429 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PFQ2429
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Gauge, 0-60
Specs
Type Gauge
Display Analog
Scale Units Inches of Hg
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details