Winters Instruments Pressure gauge Winters PLP300 Winters PLP300

Description
Winters PLP300 - Low pressure gauge from Winters operates in a pressure range 0-15". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP300 has a nominal size of 2.5”. The pressure gauge PLP300 with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP300 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PLP300 - Low pressure gauge from Winters operates in a pressure range 0-15". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP300 has a nominal size of 2.5”. The pressure gauge PLP300 with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP300 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PLP300 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PLP300
Pressure gauge Winters PLP300
Winters PLP300 - Low pressure gauge from Winters operates in a pressure range 0-15". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP300 has a nominal size of 2.5”. The pressure gauge PLP300 with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP300 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PLP300 - Low pressure gauge from Winters operates in a pressure range 0-15". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP300 has a nominal size of 2.5”. The pressure gauge PLP300 with 1/4" NPT male connection (lower mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP300 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PLP300
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.1250 inch (3.17 mm)
Media Gas
View Details
Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details