Winters Instruments Pressure gauge Winters PLP341 Winters PLP341

Description
Winters PLP341 - Low pressure gauge from Winters operates in a pressure range 0-32". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP341 has a nominal size of 2.5”. The pressure gauge PLP341 with 1/4" NPT male connection (Back mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP341 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PLP341 - Low pressure gauge from Winters operates in a pressure range 0-32". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP341 has a nominal size of 2.5”. The pressure gauge PLP341 with 1/4" NPT male connection (Back mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP341 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PLP341 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PLP341
Pressure gauge Winters PLP341
Winters PLP341 - Low pressure gauge from Winters operates in a pressure range 0-32". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP341 has a nominal size of 2.5”. The pressure gauge PLP341 with 1/4" NPT male connection (Back mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP341 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PLP341 - Low pressure gauge from Winters operates in a pressure range 0-32". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP341 has a nominal size of 2.5”. The pressure gauge PLP341 with 1/4" NPT male connection (Back mount) is suitable for measuring gaseous media both corrosive and non-corrosive. The pressure gauge PLP341 can be used in many low pressure applications, such as vacuum pumps, air compressors, air filters, gas burners, vacuum ovens, suction regulators and respirators. Used to measure natural gas pressure as well air flow indication and leak detection. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PLP341
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge - MA-50-1,6-R1/4-MPA-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Gauge, Pressure, 300 Psi, 2100 Kpa, Dual Scale - 312-800-B300 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 300 psi (211 m H2O)
View Details