Winters Instruments Pressure gauge Winters PEM136LF PEM136LF

Description
Winters PEM136LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM136LF has a nominal size of 2 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM136LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM136LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM136LF has a nominal size of 2 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM136LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM136LF -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM136LF
Pressure gauge Winters PEM136LF
Winters PEM136LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM136LF has a nominal size of 2 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM136LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM136LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM136LF has a nominal size of 2 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM136LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM136LF
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2887765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 160 psi (0.0 to 112 m H2O)
Vacuum Range 8253 torr (-295 in Hg vac)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details