Winters Instruments Pressure gauge Winters PFQ2434 PFQ2434

Description
Winters PFQ2434 glycerin filled pressure gauge from Winters operates in a pressure range 0-15 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2434 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2434 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet
Description
Winters PFQ2434 glycerin filled pressure gauge from Winters operates in a pressure range 0-15 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2434 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2434 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PFQ2434 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PFQ2434
Pressure gauge Winters PFQ2434
Winters PFQ2434 glycerin filled pressure gauge from Winters operates in a pressure range 0-15 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2434 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2434 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Winters PFQ2434 glycerin filled pressure gauge from Winters operates in a pressure range 0-15 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2434 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2434 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PFQ2434
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Digital Pressure Gauge -  - HydraCheck Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details