Winters Instruments Pressure gauge Winters PFQ2447 PFQ2447

Description
Winters PFQ2447 glycerin filled pressure gauge from Winters operates in a pressure range 0-5000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2447 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2447 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet
Description
Winters PFQ2447 glycerin filled pressure gauge from Winters operates in a pressure range 0-5000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2447 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2447 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PFQ2447 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PFQ2447
Pressure gauge Winters PFQ2447
Winters PFQ2447 glycerin filled pressure gauge from Winters operates in a pressure range 0-5000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2447 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2447 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Winters PFQ2447 glycerin filled pressure gauge from Winters operates in a pressure range 0-5000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2447 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2447 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PFQ2447
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 1926362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 10153 psi (0.0 to 7145 m H2O)
Dial Size 3.94 inch (100 mm)
View Details
Tester, Manhole, Bladder Style, 36
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure gauge - OH-8-BL - Festo Corporation
Festo Corporation
Specs
Type Gauge
Working Pressure Range -14.5 to 116 psi (-10.21 to 81.66 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
QUADRIGAGE, STANDARD -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 5000 psi (0.0 to 3519 m H2O)
View Details