Winters PEM210LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-30 inches vacuum. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM210LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM210LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
| Automation24, Inc. | |
|---|---|
| Product Category | Vacuum Gauges and Instruments |
| Product Name | Pressure gauge Winters PEM210LF |
| Operating Temperature | -40 to 149 F (-40 to 65 C) |