WIKA Instrument, LP Pressure gauge WIKA 213.53 - 9767100 9767100

Description
WIKA pressure gauge 213.53 - 9767100 operates in a pressure range from 0-400 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9767100 has a nominal size of 2.5 in.. It is characterised by its vibration and shock resistance. The pressure gauge 213.53 - 9767100 with 1/4" NPT connection (lower mount) is perfectly suited for gaseous or liquid media that are not highly viscous or crystallising, such as in hydraulic applications, on compressors or in shipbuilding.
Datasheet
Description
WIKA pressure gauge 213.53 - 9767100 operates in a pressure range from 0-400 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9767100 has a nominal size of 2.5 in.. It is characterised by its vibration and shock resistance. The pressure gauge 213.53 - 9767100 with 1/4" NPT connection (lower mount) is perfectly suited for gaseous or liquid media that are not highly viscous or crystallising, such as in hydraulic applications, on compressors or in shipbuilding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge WIKA 213.53 - 9767100 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge WIKA 213.53 - 9767100
Pressure gauge WIKA 213.53 - 9767100
WIKA pressure gauge 213.53 - 9767100 operates in a pressure range from 0-400 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9767100 has a nominal size of 2.5 in.. It is characterised by its vibration and shock resistance. The pressure gauge 213.53 - 9767100 with 1/4" NPT connection (lower mount) is perfectly suited for gaseous or liquid media that are not highly viscous or crystallising, such as in hydraulic applications, on compressors or in shipbuilding.

WIKA pressure gauge 213.53 - 9767100 operates in a pressure range from 0-400 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure gauge 213.53 - 9767100 has a nominal size of 2.5 in.. It is characterised by its vibration and shock resistance. The pressure gauge 213.53 - 9767100 with 1/4" NPT connection (lower mount) is perfectly suited for gaseous or liquid media that are not highly viscous or crystallising, such as in hydraulic applications, on compressors or in shipbuilding.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge WIKA 213.53 - 9767100
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure gauge - MA-27-1,0-M5-MPA - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Alarm, Audible, Low Pressure,20-300 Psig,1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 20 to 300 psi (14.08 to 211 m H2O)
View Details