WIKA Instrument, LP Pressure gauge WIKA 232.53 - 9768726 9768726

Description
WIKA pressure gauge 232.53 - 9768726 operates in a pressure range from 0-30 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768726 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 232.53 - 9768726 with 1/4" NPT stainless steel connection (lower mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.
Datasheet
Description
WIKA pressure gauge 232.53 - 9768726 operates in a pressure range from 0-30 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768726 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 232.53 - 9768726 with 1/4" NPT stainless steel connection (lower mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge WIKA 232.53 - 9768726 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge WIKA 232.53 - 9768726
Pressure gauge WIKA 232.53 - 9768726
WIKA pressure gauge 232.53 - 9768726 operates in a pressure range from 0-30 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768726 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 232.53 - 9768726 with 1/4" NPT stainless steel connection (lower mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.

WIKA pressure gauge 232.53 - 9768726 operates in a pressure range from 0-30 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768726 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 232.53 - 9768726 with 1/4" NPT stainless steel connection (lower mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge WIKA 232.53 - 9768726
Dial Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Vacuum Gauge, Micro-Ion ATM, Display, NW25 ISO-KF, RS-485, Analog Model: 390511-3-YE-T - 390511-3-YE-T - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Graphics LCD
Sensor Technology Micro-Ion ATM
View Details
Pressure gauge - MA-63-1-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 14.5 psi (0.0 to 10.21 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Gauge, 0-600 Psi, Glycerin-Filled, 2.5
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
View Details