Winters Instruments Pressure gauge Winters PEM1405 Winters PEM1405

Description
Winters PEM1405 - Economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1405 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1405 with 1/4" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM1405 - Economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1405 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1405 with 1/4" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM1405 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM1405
Pressure gauge Winters PEM1405
Winters PEM1405 - Economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1405 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1405 with 1/4" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM1405 - Economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1405 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1405 with 1/4" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM1405
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2022979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Dial Size 1.57 inch (40 mm)
View Details
Alarm, Audible, Low Pressure, 0-15 Psig, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
View Details
Universal Pressure Gauge Diagnostic Tee/Adapter Kit -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog (optional feature); Digital Numerical Display (optional feature)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details